The T4 is a single-axis robot with a compact linear motor and frameless structure, designed for Cartesian and pick-and-place applications. It features a ball screw with Class C10 precision, a resolver-based position detector with 16384 pulses per rotation, and a linear guide with two rows of gothic arch grooves. The stroke ranges from 50 to 300 mm in 50 mm increments. Maximum horizontal payload is 4.5 kg, vertical payload is 1.2 kg, with rated thrust of 32 N and maximum speed of 720 mm/sec. Repeatability is ±0.02 mm. The housing measures 45 mm width by 53 mm height. It accepts M4 x 0.7 mounting bolts and is available with or without a brake. The motor output is 30 W. It supports ERCX or ERCD controllers via RS-232C and has optional Ethernet or CC-Link network interfaces. The device complies with CE marking standards.
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection.
The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life.
This greatly contributes to reduction of the customer maintenance control costs.
| Yamaha Motor- Robot Division | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | T4 |
| Product Name | Single-Axis Robot Type T, Frameless Structure Model |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 5.91 to 31.5 inch (150 to 800 mm) |
| Rated Speed | 4.72 to 28.35 in/sec (7.2 to 43.2 m/min) |
| Rated Force | 7.19 to 34.39 lbs (3.26 to 15.6 kg) |