Yamaha Motor- Robot Division GF Type Long Stroke, High Payload Single Axis Robot GF14XL

Description
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.
Datasheet
Description
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GF Type Long Stroke, High Payload Single Axis Robot - GF14XL - Yamaha Motor- Robot Division
Hamamatsu, Japan
GF Type Long Stroke, High Payload Single Axis Robot
GF14XL
GF Type Long Stroke, High Payload Single Axis Robot GF14XL
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.

An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection.
The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life.
This greatly contributes to reduction of the customer maintenance control costs.

Feature

  1. 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted.
  2. Resolver with excellent environment resistance is used for the position detector.
  3. Long service life greatly reduces the maintenance cost.
  4. Controllers suitable for applications are prepared.
  5. Various custom specifications are supported.
Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Linear Actuators
Product Number GF14XL
Product Name GF Type Long Stroke, High Payload Single Axis Robot
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 29.53 to 78.74 inch (750 to 2000 mm)
Rated Speed 47.24 in/sec (72 m/min)
Rated Force 38.22 lbs (17.33 kg)
Unlock Full Specs
to access all available technical data

Similar Products

LA5 Series Linear Actuators - MMP LA5-12V-10-A-450 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 17.56 inch (446 mm)
Rated Speed 1.05 in/sec (1.6 m/min)
Rated Force 337 lbs (153 kg)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details