Isotech, Inc. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Features: Long travel translation stage with resolution in nanometer range Coarse tuning combined with fine tuning in the same stage Manually driven Pitch, yaw, and roll totally eliminated Applications: Nano-metric... | |
| Features: Long travel translation stage with resolution in nanometer range Coarse tuning combined with fine tuning in the same stage Manually driven Pitch, yaw, and roll totally eliminated Applications: Nano-metric... | |
| Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design... | |
| Compact inline actuator for use in industrial automation, agricultural machinery and mobile applications. Easy to use thanks to its small exterior dimensions. | |
| Flexible and compact actuator, strong and robust for tough use in many industrial applications. Available in many configurations tailored to customers’ specifications. Motor rotational in 3 steps. Rotational brackets for... | |
| Flexible and compact actuator, strong and robust. Available in many configurations tailored to customers’ specifications. 360° stepless rotational motor and brackets for high flexibility in assembling and development. | |
| Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs... | |
| NanoMover is a revolutionary product (patented in 5 countries). It takes the traditional linear translation stage and modifies it into a finer resolution. Unlike other nano positioning devices out on... | |
|
Belt Driven Linear Actuators // MSA-BT1 Thruster Linear Actuator -- MSA-BT1-Thruster-Linear-Actuator
|
THRUSTER-ELECTRIC BELT DRIVEN ACTUATORS |
| Unique short built-in length and powerful actuator. Designed for multiple use in industrial automation, agricultural machinery and medical applications. |
| << Prev |