The RE 35 is a linear actuator designed for industrial applications requiring robust performance. It offers standard forces of up to 3500 N and strong force configurations up to 6000 N, with stroke lengths of 50, 100, 150, 200, 250, or 300 mm. The built-in length is 110 mm or 150 mm plus the stroke length. It operates on 12/24 VDC and supports feedback options including DigPot®, encoder, mechanical limit switch, and potentiometers. The actuator features rotational brackets for mounting flexibility and a compact, flexible design.
Flexible and compact actuator, strong and robust for tough use in many industrial applications. Available in many configurations tailored to customers’ specifications. Motor rotational in 3 steps. Rotational brackets for high flexibility.
| Isotech, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | RE-35-Linear-Actuator |
| Product Name | Motorized Lead Screw Actuator |
| Drive Type | Lead Screw/ACME Screw |