Isotech, Inc. Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| A wide variety of linear slide units are available. Their high precision blocks increase the accuracy of machinery and other equipment. The blocks can be constructed of resin to reduce... | |
| Isotech now offers a new standard in linear motion with TOPBALL High Performance Slide Bushing. The TOPBALL Linear Side Bushing is a high performance bushing with three times the load... | |
| Isotech’s RK type slide rotary bushing is a highly accurate rigid component providing smooth continuous linear and rotational motion. Its structure imposes no constraints on either motion. It is much... | |
| The Isotech Slide Bushing is a linear motion mechanism utilizing the rotational motion of ball elements. Since linear motion is obtained using a simple mechanism, the slide bushing can be... | |
| The Isotech Slide Screw converts rotational motion into linear motion by utilizing the friction between radial ball bearings and a shaft. This simple mechanism eases maintenance and installation cost. The... | |
| The Isotech Stroke Bushing is a linear and rotational motion mechanism utilizing the rotational motion of ball elements between an outer cylinder and a shaft. It is compact and can... |