Isotech, Inc. Datasheets for Air Bearings
Air bearings use a thin film of pressurized air to support a load. They do not generate friction.
Air Bearings: Learn more
| Product Name | Notes |
|---|---|
| Another breakthrough innovation from OAV in air bearing technology is the Roller Air Bearing. This time an ultra-precision, hard install, fixed location rotary air bearing to replace your conventional bearings. | |
| Our patent pending thrust air bearing is a breakthrough innovation in air bearing technology. For the first time, an Air bearing is available that fully integrates and works on 3... | |
| Our round design frictionless motion, flat round air bearings work on flat, nonporous surfaces such as granite, aluminum, glass, and ceramics. We offer a variety of sizes which can easily... | |
| Our round design frictionless motion, vacuum preloaded air bearing works on flat, nonporous surfaces such as granite, aluminum, glass, and ceramics. We offer a variety of sizes which can easily... | |
| The OAV air bushing is designed to make air bearings available for use with pre-existing designs based on round shaft guides. These components run on standard precision steel shafting and... | |
| We offer a line of flat rectangular air bearing components designed to meet the non-contact requirements at low-cost and high performance. OAV flat air bearings are often used as a... |