Isotech, Inc. Datasheets for Shock Absorbers, Linear Dampers, and Dashpots
Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.
Shock Absorbers, Linear Dampers, and Dashpots: Learn more
| Product Name | Notes |
|---|---|
| A Series Spring-Flex Isolators with an elastomeric cup are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The A Series are recommended... | |
| AB Series Spring-Flex Isolators with an elastomeric cup are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AB Series are recommended... | |
| AEQM Series Spring-Flex seismic isolators are capable of withstanding a minimum of 1.0g of accelerated force in all directions - providing static deflections up to 2″ with loads up to... | |
| AMSR Series Isolators are unitized, adjustable open-spring isolators with a welded steel housing designed to resist seismic forces in all directions. Restraint surfaces which engage under seismic motion are cushioned... | |
| AMSR Series Isolators have a unitized, adjustable open-spring isolator and a welded steel housing designed to resist seismic forces in all directions. Restraint surfaces which engage under seismic motion are... | |
| AW & AWH Series Spring-Flex Isolators are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AW & AWH models are recommended... | |
| BE Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The BE Series feature a telescoping housing that provides superior isolation.BE... | |
| BT Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The BT series feature telescoping housings that provide superior isolation.BT Isolators... | |
| C/CB Helical Wire Rope Isolators are available in a wide range of sizes to permit attachment to almost any machinery or enclosure regardless of weight Compact, low profile design and... | |
| CM Encapsulated Elastomeric Cup Isolators are elastomeric cup isolators that provide superior shock and vibration isolation for a variety of applications, environments and mounting configurations. These isolators are ideal for... | |
| CT Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CT Series feature telescoping housings that provide superior isolation. The... | |
| Designed for seismic and restrained applications, these isolators, when properly installed and adjusted, will restrain mechanical equipment during a seismic event. For equipment that requires restrained isolators due to change... | |
| Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock and vibration... | |
| Fabri-Flex isolation pads with 1000 psi loading capability for excellent high frequency sound attenuations under extremely heavy load applications. Fabri-Flex Pads consist of multiple layers of high quality, cotton duck... | |
| HR Series Elastomeric Hangers are isolation hangers that offer cost-effective solutions for the isolation of suspended equipment. These hangers are designed to solve high frequency attenuation problems in protected space... | |
| HRO Series Elastomeric Element Hangers are designed to isolate high frequency vibrations in locations where there is minimal space available - such as in suspended mechanical equipment room applications. HRO... | |
| HRS Series Spring & Elastomeric Hangers offer a combined solution for vibration isolation of both low and high frequency noise. The HRS Series feature a steel spring in combination with... | |
| HRS-PR Pre-Compressed Spring & Elastomeric Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through... | |
| HRSA Series Spring & Elastomeric Angularity Hangers offer a combined solution for vibration isolation of both low and high frequency noise attenuation. The HRSA Series feature a steel spring in... | |
| HRSA-PR Series Pre-compressed Spring & Elastomeric Angularity Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building... | |
| HRSP Spring & Elastomeric Positioning Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through... | |
| HRSPA Series Spring & Elastomeric Pre-positioning & Angularity Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the... | |
| HS Series Spring Hangers are designed to isolate low frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through the piping systems. The... | |
| HS-PR Pre-Compressed Series Spring Hangers are designed to isolate low frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through the piping systems. | |
| HSA Series Spring Angularity Hangers are designed to isolate low frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through the piping systems. | |
| HSA-PR Series Pre-compressed Spring Angularity Hangers are designed to isolate low frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through the piping... | |
| HSO Series Spring Hangers are designed to isolate low frequency vibrations in locations where there is minimal space available - such as in suspended mechanical equipment room applications. HSO Series... | |
| HSP Series Spring Pre-positioning Hangers are designed to isolate low frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through the piping systems. | |
| HSPA Series Spring Pre-positioning & Angularity Hangers are designed to isolate low frequency vibrations in suspended piping and equipment - preventing transmission of vibration to the building structure through the... | |
| Isotech's Cylindrical Mounts are a family of elastomeric isolators for protection of equipment and machinery against damaging vibration and shock inputs. Cylindrical mounts are constructed of a resilient elastomeric element... | |
| Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from... | |
| JSQ Series Square Wire Rope Isolators are made of captive, flexible wire rope elements with upper and lower attachment plates. The stranded-wire rope elements provide a high degree of damping... | |
| Korpads are made from a high-quality, durable, neoprene pad material with waffle design molded on to both faces. It is resistant to water, oils, cleaning compounds, heat and other environments... | |
| LPRSH Series are low profile spring and neoprene hangers designed for low and high frequency applications where a disturbance is occurring from within or outside of an area that is... | |
| LPSH Series are low profile spring hangers designed only for low frequency applications where a disturbance is occurring from within or outside of an area that is to be protected... | |
| M Series Isolators utilize our open spring isolators within a welded steel housing. M Series Isolators are available with up to 5 inches of static deflection and loads up to... | |
| Machinery Vibration Pads made out of HIGH TENSILE AIRCRAFT TIRES | |
| Many piping systems have anchors and guides, especially in the risers, to permit expansion joints, bends or pipe loops to function properly. The MPDA Series and RPG Anchors and Guides... | |
| Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series... | |
| Model D 04-12, Oil Damper | |
| Model D 06-19, Oil Damper | |
| Model D 08-23, Oil Damper | |
| Model D 10-28, Oil Damper | |
| Model D 14-40, Oil Damper | |
| Model DS 03-12, Oil Damper | |
| Model DS 08-23, Oil Damper | |
| Model DS 10-28, Oil Damper | |
| Model DS 14-40, Oil Damper | |
| MS Series Isolators, combine our open spring mountings within a rugged welded seismically rated steel housing. To minimize, the code required seismic loads on the isolated equipment, the housing is... | |
| MSH Series Isolators, are the MS Series Isolators reinforced for high seismic load conditions. MSH Series Isolators are designed for maximum seismic design categories in the United States. MSH Series... | |
| MSS Series Isolators, combine our open spring mountings within a rugged welded seismically rated steel housing. To minimize, the code required seismic loads on the isolated equipment, the housing is... | |
| MSSH Series Isolators, are the MS Series Isolators reinforced for high seismic load conditions. MSSH Isolators are designed for the maximum seismic design categories in the United States. MSSH Series... | |
| Multiple Layer Pads come in Shearflex or Maxiflex with a variety of layers of galvanized steel plates. Each assembly is cut to specified size and consists of required layers of... | |
| NRC are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. NRC Pads are effective in preventing shock and... | |
| P Series Curbs are high quality, structural tubular steel support systems for rooftop unit vibration isolation abatement. Each custom-built unit incorporates both the roof curb and spring isolation into one... | |
| P6000 Series Curbs are high quality, structural tubular steel support systems for rooftop unit seismic/wind restraint. Each custom-built unit incorporates a seismic restraint system into one complete structure. VMC engineers... | |
| R Series Rails are high quality, fully adjustable support systems for rooftop unit vibration isolation. R Series Rails can be supplied as individual rails in pairs or unitized. R Series... | |
| RDC2 Series flush-type, captive failsafe elastomeric isolators provide effective shock and vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes... | |
| RSHSC Series are isolation hangers that combine a coil spring and a neoprene element within the same hanger. The RSHSC Series are ideal for controlling both high and low frequency... | |
| Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing... | |
| SS Series Stainless Steel Flexible Connectors can accommodate misalignment and attenuate mechanical vibration transmitted through the pipe wall, but do not attenuate noise. SS Series connectors have superior resistance to... | |
| TELECURB® telescopes to fit most manufacturers' HVAC units ranging in lengths from 65-7/8″ to 96-7/8″ and widths from 37-1/4″ to 59-7/8″, between 3 and 12 tons. TELECURB® expands in all... | |
| The ANFF Series are adjustable neoprene floating floor isolators that provide an exceptional solution for high frequency noise attenuation. The ANFF uses a neoprene compound within a cast housing that... | |
| The ASCM Series Spring-Flex seismic isolators are designed for use in both seismic applications and where vertical restraint is required. The ASCM Series are ideal for use under fans, air... | |
| The ASFF Series are adjustable spring floor isolators that provide a solution for low frequency vibration and impact attenuation by isolating disturbing frequencies. The ASSF Series use the spring elements... | |
| The ASFM Series Floating Floor is the seismic version of the ANFF and ASFF. The VMC Group Floating Floor Seismic Snubbers are integrated into the isolated and structural slabs to... | |
| The BP Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The BP series feature a telescoping housing that provides superior... | |
| The CA Series Circular Arch Wire Rope Isolators are made of captive, flexible wire rope elements with upper and lower attachment plates. The stranded-wire rope elements provide a high degree... | |
| The CCA Series Circular Arch Wire Rope Isolators are made of captive, flexible wire rope elements with upper and lower attachment plates. The stranded-wire rope elements provide a high degree... | |
| The CE Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CE Series feature a telescoping housing that provides superior... | |
| The CP Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CP series feature a telescoping housing that provides superior... | |
| The DE Series Spring-Flex Isolators are the same as the CE and BE Spring-Flex Isolators. The DE is the 2″ deflection version. The DE Series Spring-Flex Isolators are extremely versatile... | |
| The DP Series Spring-Flex Isolators are the same as the CP and BP Spring-Flex Isolators. The DP Series is the 2″ deflection version. DP Series Spring-Flex Isolators are extremely versatile... | |
| The DT Series Spring-Flex Isolators are the same as the CT and BT Spring-Flex Isolators. The DT Series is the 2″ deflection version. DT Series Spring-Flex Isolators are extremely versatile... | |
| The ER Series is a restraint assembly for floor mounted equipment consisting of welded steel interlocking assemblies which are welded or bolted securely to the equipment or the equipment bases... | |
| The Flex Connector Series includes single sphere connectors with floating flanges, and double sphere connectors with union threads. These connectors are designed to compensate for expansion, compression, transverse movement and... | |
| The HCWR Series Jack-up Isolators are housed coil wire rope isolators. Helical wire rope isolators are made of helical standard wire rope held with rugged metal retaining bars. This design... | |
| The LPNH Series is designed to be effective for high frequency attenuation problems either effecting a protected space or emanating from that space to surrounding locations. The low profile design... | |
| The LPRH Series application is the same as for the LPNH Series with the added benefit of carrying an additional ceiling, mechanical/electrica l service or both from the same isolator. | |
| The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency... | |
| The MPF Bases for Horizontal Split Case Pumps are modular pouring forms designed for use with mechanical equipment that requires a concrete inertia base. MPF Bases are available in 6″ | |
| The MPF Bases for Vertical Split Case Pumps are modular pouring forms designed for use with mechanical equipment that requires a concrete inertia base. MPF Bases are available in 6″ | |
| The MWIP Series masonry wall isolation pads are for use in block wall construction. The MWIP Series are designed to eliminate noise transmissions in two-wall isolation systems by mounting the... | |
| The NCM Series isolators are neoprene isolators used in conjunction with 2′ x 4′ sleepers/the NCM adjustable height sleeper system. The NCM isolators are factory assembled and attached to a... | |
| The QFFG Series are neoprene-coated fiberglass mounts used in floating floor systems. The QFFG Series offer constant natural frequencies over the entire load range. These mounts are designed for air... | |
| The QFFN Series are neoprene isolators used in floating isolated floor systems. These mounts offer low natural frequencies and are designed for air spaces from 1″ to 4″. The QFFN... | |
| The R Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes. The... | |
| The RB Ring and Bushing Elastomeric Isolator is a ring and bushing-type, elastomeric shock and vibration mount designed for a variety of load ranges. The ring and bushing design provides... | |
| The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes. The... | |
| The RDP Series is the same as the RD Series. The RDP Series has a positioning pin incorporated with the isolator. RDP are elastomeric flush-type isolators that provide effective vibration... | |
| The RHC/RHDC Series neoprene isolation hangers offer a cost effective solution for the isolation of suspended ceilings. This series is designed to solve high frequency attenuation problems in a protected... | |
| The RP Series are the same as The R Series. The RP Series has a positioning pin incorporated with the isolator. RP Elastomeric Flush-type Isolators provide effective vibration control for... | |
| The RSM Series are fully bonded, restrained elastomeric isolators offered in three designs - the RSM1 through RSM3 in load ranges up to 20,000 lbs. The RSM Series isolators incorporate... | |
| The RTIR Series is an extruded aluminum rail base for rooftop air conditioning units. The RTIR Series consists of top and bottom weatherproofed aluminum rails for mounting between equipment and... | |
| The RVD Series provides effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting holes. The RVD Series have a steel... | |
| The SAB Single Arm Brace is for restraining non-isolated, rigidly attached suspended piping, ductwork, electrical services and various suspended equipment. VMC Group single arm braces consist of two brackets that... | |
| The SR Series are passive seismic restraints designed to restrain mechanical equipment during a seismic event. Our snubber design incorporates thick elastomeric bearing surfaces designed to decelerate the seismic force... | |
| The TMRB Series are track-mounted ring and bushing type isolators for use in architectural applications. The TMRB Series are designed to isolate only the floating (inside) walls used in two-wall... | |
| The Tremco Dymonic® Caulk with Backer Rod is a high-performance, low-modulus, one-component, moisture-curing, polyurethane joint sealant, specifically designed for sealing expansion and control joints in concrete systems. Tremco Dymonic® Caulk... | |
| The TRK Series are horizontal thrust restraints that control excessive movement of air handling equipment and ductwork. These restraints are ideal for applications where large volumes of air movement or... | |
| The VMC Group CPF Fan and Motor Inertia Bases are concrete pouring forms consisting of structural channel perimeter frame, reinforcing steel, equipment mounting templates with anchor bolts and open spring... | |
| The VMC Group CPF Pouring Forms, are concrete pouring forms that consist of a structural steel channel perimeter frame, reinforcing steel and equipment mounting template with anchor bolts. They come... | |
| The VMC Group Double Deflection Neoprene Rails are simple angle iron or channel non-unitized rails with elastomeric isolators mounted underneath the steel members. Double deflection neoprene rails are for use... | |
| The VMC Group Fan-Spring Flex & Motor Bases are structural steel angle iron or channel rectangular bases with motorslide rails and open spring isolators with 1″ or 2″ deflection. Custom... | |
| The VMC Group Floating Floor Drains are used in conjunction with the ANFF and ASFF Jack Up Isolation Systems. VMC Floor Drains are cast iron and have an upper funnel... | |
| The VMC Group Floor Stands come in non-isolated or isolated versions for computer data centers, telecommunications facilities, computer laboratories and industrial process control rooms. Floor Stands can be used with... | |
| The VMC Group offers Loos Bulk & Tools for use with UL listed Loos Seismic Bracing Systems. Tools for purchase include: spools of Loos cable, seismic bracing hand swager, battery... | |
| The VMC Group offers two types of Rod Stiffeners, SRBC and RSC. The SRBC and the RSC Series are seismic rod bracing clamps used as additional support for bracing threaded... | |
| The VMC Group offers UL listed Loos color-coded Seismic Cable Kits for use with SRB, URC, URCR, SB 125 and SB 250 brackets. Each kit comes in cable lengths of... | |
| The VMC Group Perimeter Isolation Boards are Fiberglass isolation boards used for the perimeter of the ASFF and ANFF Jack-up Floor Systems. They separate the isolated slab from coming into... | |
| The VMC Group provides VMC aircraft cable and UL listed Loos color-coded cable. Cable thicknesses come in 12 gauge through 3/8″. Cable can be purchased in pre-determined linear foot spools... | |
| The VMC Group Pump Concrete Inertia Base End Suction Pumps consist of structural steel channel perimeter frame, reinforced steel, equipment mounting templates with anchor bolts and open spring isolators with... | |
| The VMC Group Pump Concrete Inertia Base Horizontal Split Case Pumps consist of structural steel channel perimeter frame, reinforced steel, equipment mounting templates with anchor bolts and open spring isolators... | |
| The VMC Group SB-125 Seismic Cable Brackets are for use with 1/8″ cable. The bracket is designed so that a 1/8″ cable will quickly loop under and around the head... | |
| The VMC Group SB-250 Seismic Cable Brackets are for use with 1/4″ cable. The bracket is designed so that a 1/4″ cable will quickly loop under and around the head... | |
| The VMC Group SCE Perimeter Sponges are used in floors around the perimeter that can have intermediate movement due to shock/impact in one direction. The VMC Perimeter Sponge is a... | |
| The VMC Group SCR Seismic Cable Restraint Kit is a seismic cable kit used to seismically restrain isolated, suspended piping, ductwork, electrical services and various suspended equipment. The SCR Seismic... | |
| The VMC Group Seismic Clevis Bracket is a seismic restraint bracket used for retrofit applications. The bracket easily attaches to the standard clevis hanger assembly without removing the clevis nut... | |
| The VMC Group SFB Integral Steel Fan & Motor Bases are structural steel bases with motor slide rails and open spring isolators with 1″ - 5″ deflection. The SFB Series... | |
| The VMC Group SR Structural Channel Bases for Fans are structural steel channel bases with motor slide rails and open spring isolators with 1″ - 5″ deflection. The SR Series... | |
| The VMC Group SRB Seismic Cable Restraint is supplied with UL listed Loos pre-stretched color-coded cable and is used to seismically restrain isolated, suspended piping, ductwork, electrical services and various... | |
| The VMC Group Steel Dunnage Platforms are customized structural steel platforms that are unitized to support large equipment. Dunnage platforms are designed for intermediate support between the equipment and rooftop... | |
| The VMC Group Steel Vibration Isolation Bases come in predetermined sizes with steel angle or steel channel construction. The steel vibration isolation bases are unitized and have cross members. | |
| The VMC Group Stock Inertia Bases consist of a structural steel channel perimeter frame and reinforced steel. Stock Inertia bases are inventoried in the following sizes: 20″ x 36″ x... | |
| The VMC Group Structural Channel Inertia Bases consist of a structural steel channel perimeter frame, reinforced steel and equipment mounting templates with anchor bolts. The Structural Channel Inertia Base design... | |
| The VMC Group UL listed Loos Universal Restraint Clips are a combination longitudinal and transverse clip. The clip allows attachment to the threaded rod and two cables to be attached,... | |
| The VMC Group UL listed Loos Universal Retrofit Clip Restraints are slotted, combination longitudinal and transverse clips. The slotted clip can slide over the threaded rod for attachment when threaded... | |
| The VMC Group WFR & WFB Wide Flange Structural Steel Rails & Bases are manufactured from wide flange beams providing mass, stability and a greater surface area for mounting the... | |
| The VMC Group Wide-Flange Bases for Structural Fans are structural steel channel bases with motor slide rails and open spring isolators with 1″ - 5″ deflection. The Wide-Flange Bases for... | |
| The VMC Group WX Special WF Fan Construction Bases with open spring isolators are designed with wide flange members and height saving brackets. Integral motor slide rails are incorporated into... | |
| The WAB Series are seismic wall angle braces used in isolated wall systems. The WAB Series eliminate acoustical flanking and noise path throughout the isolated walls. These braces are best... | |
| The WIB Series are wall isolation braces used in two wall systems. The WIB Series are designed for compression, tension or shear loading throughout the isolated walls. These braces are... | |
| TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a... | |
| Type VLM Isolators utilize oil-resistant neoprene elastomers to provide effective shock and vibration control for all types of general metal working and processing machinery. Built-in-leveling feature provides height adjustment to... | |
| VMC CAL Series Spring-Flex Isolators are cast aluminum-housed, adjustable spring isolators with telescoping top and bottom sections separated by resilient elastomeric inserts to limit horizontal motion. A non-skid elastomeric pad... | |
| VMC offers its standard line of ceiling hangers for cost effective isolation of suspended ceilings. The SHSC Series Spring Isolation Hangers are designed to solve low frequency attenuation problems within... |