Isotech, Inc. Datasheets for Lift Tables

Lift tables are devices used to elevate cumbersome materials or workpieces to an ergonomic and reachable height. Capacity, mobility, and elevation are some of the main factors determining its capabilities.
Lift Tables: Learn more

Product Name Notes
Lift & Tilt System: Standard Load capacity [kg] - 160 Min install height [mm] - 116 Lifting height [mm] - 400 Max tilting angle [°] - 30 Weight [kg] -...
Our B-series lifting columns has a rectangular shape which works great in applications with heavy loads. The B-series is developed for demanding applications with both centric and offset loads. It...
Our G-series is a small rectangular lifting column. It is developed for applications that needs a small and robust lifting solution to lift centric or offset loads. G-series are available...
The A-series lifting column is a square high-performance model which is suitable for a broad range of applications where a very robust and small column is needed. Our A-series columns...
The E-series is the light version series among the rectangular lifting columns. It is our smallest rectangular column with dimensions of 134×103 mm. E-series is designed for applications that needs...
The F-series lifting column consists of asymmetric tubes with a softer design in comparison to the traditional lifting columns. F-series are available as 2- and 3-section columns. With the small...
The X-series is our extreme series with the most robust lifting columns in the whole industry. X-series lifting columns are developed to manage a very safe and reliable run with...