Isotech, Inc. Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| IBC Compliant Machinery Vibration Pads made out of HIGH TENSILE AIRCRAFT TIRES Pads made out Aircraft Tire Rubber of 8000 psi Tensile Strength Rubber Reinforced with 6 to 10 ply... | |
| IBC Compliant A Series Spring-Flex Isolators with an elastomeric cup are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The A Series... | |
| IBC Compliant AB Series Spring-Flex Isolators with an elastomeric cup are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AB Series... | |
| IBC Compliant AEQM Series Spring-Flex seismic isolators are capable of withstanding a minimum of 1.0g of accelerated force in all directions – providing static deflections up to 2″ with loads... | |
| IBC Compliant AMSR Series Isolators are unitized, adjustable open-spring isolators with a welded steel housing designed to resist seismic forces in all directions. Restraint surfaces which engage under seismic motion... | |
| IBC Compliant AMSR Series Isolators have a unitized, adjustable open-spring isolator and a welded steel housing designed to resist seismic forces in all directions. Restraint surfaces which engage under seismic... | |
| IBC Compliant AW & AWH Series Spring-Flex Isolators are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AW & AWH models... | |
| IBC Compliant BE Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The BE Series feature a telescoping housing that provides... | |
| IBC Compliant BT Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The BT series feature telescoping housings that provide superior... | |
| IBC Compliant CM Encapsulated Elastomeric Cup Isolators are elastomeric cup isolators that provide superior shock and vibration isolation for a variety of applications, environments and mounting configurations. These isolators are... | |
| IBC Compliant CT Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CT Series feature telescoping housings that provide superior... | |
| IBC Compliant Designed for seismic and restrained applications, these isolators, when properly installed and adjusted, will restrain mechanical equipment during a seismic event. For equipment that requires restrained isolators due... | |
| IBC Compliant Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock... | |
| IBC Compliant Fabri-Flex isolation pads with 1000 psi loading capability for excellent high frequency sound attenuations under extremely heavy load applications. Fabri-Flex Pads consist of multiple layers of high quality,... | |
| IBC Compliant HR Series Elastomeric Hangers are isolation hangers that offer cost-effective solutions for the isolation of suspended equipment. These hangers are designed to solve high frequency attenuation problems in... | |
| IBC Compliant HRO Series Elastomeric Element Hangers are designed to isolate high frequency vibrations in locations where there is minimal space available – such as in suspended mechanical equipment room... | |
| IBC Compliant HRS Series Spring & Elastomeric Hangers offer a combined solution for vibration isolation of both low and high frequency noise. The HRS Series feature a steel spring in... | |
| IBC Compliant HRS-PR Pre-Compressed Spring & Elastomeric Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building... | |
| IBC Compliant HRSA Series Spring & Elastomeric Angularity Hangers offer a combined solution for vibration isolation of both low and high frequency noise attenuation. The HRSA Series feature a steel... | |
| IBC Compliant HRSA-PR Series Pre-compressed Spring & Elastomeric Angularity Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment – preventing transmission of vibration to... | |
| IBC Compliant HRSP Spring & Elastomeric Positioning Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building... | |
| IBC Compliant HRSPA Series Spring & Elastomeric Pre-positioning & Angularity Hangers are designed to isolate low and high frequency vibrations in suspended piping and equipment – preventing transmission of vibration... | |
| IBC Compliant HS Series Spring Hangers are designed to isolate low frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the piping... | |
| IBC Compliant HS-PR Pre-Compressed Series Spring Hangers are designed to isolate low frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the... | |
| IBC Compliant HSA Series Spring Angularity Hangers are designed to isolate low frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the... | |
| IBC Compliant HSA-PR Series Pre-compressed Spring Angularity Hangers are designed to isolate low frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through... | |
| IBC Compliant HSO Series Spring Hangers are designed to isolate low frequency vibrations in locations where there is minimal space available – such as in suspended mechanical equipment room applications. | |
| IBC Compliant HSP Series Spring Pre-positioning Hangers are designed to isolate low frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure through the... | |
| IBC Compliant HSPA Series Spring Pre-positioning & Angularity Hangers are designed to isolate low frequency vibrations in suspended piping and equipment – preventing transmission of vibration to the building structure... | |
| IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right... | |
| IBC Compliant JSQ Series Square Wire Rope Isolators are made of captive, flexible wire rope elements with upper and lower attachment plates. The stranded-wire rope elements provide a high degree... | |
| IBC Compliant Korpads are made from a high-quality, durable, neoprene pad material with waffle design molded on to both faces. It is resistant to water, oils, cleaning compounds, heat and... | |
| IBC Compliant LPRSH Series are low profile spring and neoprene hangers designed for low and high frequency applications where a disturbance is occurring from within or outside of an area... | |
| IBC Compliant LPSH Series are low profile spring hangers designed only for low frequency applications where a disturbance is occurring from within or outside of an area that is to... | |
| IBC Compliant M Series Isolators utilize our open spring isolators within a welded steel housing. M Series Isolators are available with up to 5 inches of static deflection and loads... | |
| IBC Compliant Many piping systems have anchors and guides, especially in the risers, to permit expansion joints, bends or pipe loops to function properly. The MPDA Series and RPG Anchors... | |
| IBC Compliant Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ... | |
| IBC Compliant MS Series Isolators, combine our open spring mountings within a rugged welded seismically rated steel housing. To minimize, the code required seismic loads on the isolated equipment, the... | |
| IBC Compliant MSH Series Isolators, are the MS Series Isolators reinforced for high seismic load conditions. MSH Series Isolators are designed for maximum seismic design categories in the United States. | |
| IBC Compliant MSS Series Isolators, combine our open spring mountings within a rugged welded seismically rated steel housing. To minimize, the code required seismic loads on the isolated equipment, the... | |
| IBC Compliant MSSH Series Isolators, are the MS Series Isolators reinforced for high seismic load conditions. MSSH Isolators are designed for the maximum seismic design categories in the United States. | |
| IBC Compliant Multiple Layer Pads come in Shearflex or Maxiflex with a variety of layers of galvanized steel plates. Each assembly is cut to specified size and consists of required... | |
| IBC Compliant NRC are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. NRC Pads are effective in preventing... | |
| IBC Compliant P Series Curbs are high quality, structural tubular steel support systems for rooftop unit vibration isolation abatement. Each custom-built unit incorporates both the roof curb and spring isolation... | |
| IBC Compliant P6000 Series Curbs are high quality, structural tubular steel support systems for rooftop unit seismic/wind restraint. Each custom-built unit incorporates a seismic restraint system into one complete structure. | |
| IBC Compliant R Series Rails are high quality, fully adjustable support systems for rooftop unit vibration isolation. R Series Rails can be supplied as individual rails in pairs or unitized. | |
| IBC Compliant RDC2 Series flush-type, captive failsafe elastomeric isolators provide effective shock and vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s... | |
| IBC Compliant RDC2 Series Flush-type, Captive Seismic Elastomeric Isolators provide effective shock and vibration control. Typical uses include panel boards, wall mounted computers and accessories, medical equipment, closed-circuit television and... | |
| IBC Compliant RSHSC Series are isolation hangers that combine a coil spring and a neoprene element within the same hanger. The RSHSC Series are ideal for controlling both high and... | |
| IBC Compliant Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective... | |
| IBC Compliant SS Series Stainless Steel Flexible Connectors can accommodate misalignment and attenuate mechanical vibration transmitted through the pipe wall, but do not attenuate noise. SS Series connectors have superior... | |
| IBC Compliant TELECURB® telescopes to fit most manufacturers’ HVAC units ranging in lengths from 65-7/8″ to 96-7/8″ and widths from 37-1/4″ to 59-7/8″, between 3 and 12 tons. TELECURB® expands... | |
| IBC Compliant The ANFF Series are adjustable neoprene floating floor isolators that provide an exceptional solution for high frequency noise attenuation. The ANFF uses a neoprene compound within a cast... | |
| IBC Compliant The ASCM Series Spring-Flex seismic isolators are designed for use in both seismic applications and where vertical restraint is required. The ASCM Series are ideal for use under... | |
| IBC Compliant The ASFF Series are adjustable spring floor isolators that provide a solution for low frequency vibration and impact attenuation by isolating disturbing frequencies. The ASSF Series use the... | |
| IBC Compliant The ASFM Series Floating Floor is the seismic version of the ANFF and ASFF. The VMC Group Floating Floor Seismic Snubbers are integrated into the isolated and structural... | |
| IBC Compliant The BP Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The BP series feature a telescoping housing that... | |
| IBC Compliant The CA Series Circular Arch Wire Rope Isolators are made of captive, flexible wire rope elements with upper and lower attachment plates. The stranded-wire rope elements provide a... | |
| IBC Compliant The CCA Series Circular Arch Wire Rope Isolators are made of captive, flexible wire rope elements with upper and lower attachment plates. The stranded-wire rope elements provide a... | |
| IBC Compliant The CE Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CE Series feature a telescoping housing that... | |
| IBC Compliant The CP Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CP series feature a telescoping housing that... | |
| IBC Compliant The DE Series Spring-Flex Isolators are the same as the CE and BE Spring-Flex Isolators. The DE is the 2″ deflection version. The DE Series Spring-Flex Isolators are... | |
| IBC Compliant The DP Series Spring-Flex Isolators are the same as the CP and BP Spring-Flex Isolators. The DP Series is the 2″ deflection version. DP Series Spring-Flex Isolators are... | |
| IBC Compliant The DT Series Spring-Flex Isolators are the same as the CT and BT Spring-Flex Isolators. The DT Series is the 2″ deflection version. DT Series Spring-Flex Isolators are... | |
| IBC Compliant The ER Series is a restraint assembly for floor mounted equipment consisting of welded steel interlocking assemblies which are welded or bolted securely to the equipment or the... | |
| IBC Compliant The Flex Connector Series includes single sphere connectors with floating flanges, and double sphere connectors with union threads. These connectors are designed to compensate for expansion, compression, transverse... | |
| IBC Compliant The HCWR Series Jack-up Isolators are housed coil wire rope isolators. Helical wire rope isolators are made of helical standard wire rope held with rugged metal retaining bars. | |
| IBC Compliant The LPNH Series is designed to be effective for high frequency attenuation problems either effecting a protected space or emanating from that space to surrounding locations. The low... | |
| IBC Compliant The LPRH Series application is the same as for the LPNH Series with the added benefit of carrying an additional ceiling, mechanical/electrica l service or both from the... | |
| IBC Compliant The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the... | |
| IBC Compliant The MPF Bases for Horizontal Split Case Pumps are modular pouring forms designed for use with mechanical equipment that requires a concrete inertia base. MPF Bases are available... | |
| IBC Compliant The MPF Bases for Vertical Split Case Pumps are modular pouring forms designed for use with mechanical equipment that requires a concrete inertia base. MPF Bases are available... | |
| IBC Compliant The MWIP Series masonry wall isolation pads are for use in block wall construction. The MWIP Series are designed to eliminate noise transmissions in two-wall isolation systems by... | |
| IBC Compliant The NCM Series isolators are neoprene isolators used in conjunction with 2′ x 4′ sleepers/the NCM adjustable height sleeper system. The NCM isolators are factory assembled and attached... | |
| IBC Compliant The QFFG Series are neoprene-coated fiberglass mounts used in floating floor systems. The QFFG Series offer constant natural frequencies over the entire load range. These mounts are designed... | |
| IBC Compliant The QFFN Series are neoprene isolators used in floating isolated floor systems. These mounts offer low natural frequencies and are designed for air spaces from 1″ to 4″. | |
| IBC Compliant The R Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting... | |
| IBC Compliant The RB Ring and Bushing Elastomeric Isolator is a ring and bushing-type, elastomeric shock and vibration mount designed for a variety of load ranges. The ring and bushing... | |
| IBC Compliant The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting... | |
| IBC Compliant The RDP Series is the same as the RD Series. The RDP Series has a positioning pin incorporated with the isolator. RDP are elastomeric flush-type isolators that provide... | |
| IBC Compliant The RHC/RHDC Series neoprene isolation hangers offer a cost effective solution for the isolation of suspended ceilings. This series is designed to solve high frequency attenuation problems in... | |
| IBC Compliant The RP Series are the same as The R Series. The RP Series has a positioning pin incorporated with the isolator. RP Elastomeric Flush-type Isolators provide effective vibration... | |
| IBC Compliant The RSM Series are fully bonded, restrained elastomeric isolators offered in three designs – the RSM1 through RSM3 in load ranges up to 20,000 lbs. The RSM Series... | |
| IBC Compliant The RTIR Series is an extruded aluminum rail base for rooftop air conditioning units. The RTIR Series consists of top and bottom weatherproofed aluminum rails for mounting between... | |
| IBC Compliant The RVD Series provides effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes. The RVD Series have... | |
| IBC Compliant The SAB Single Arm Brace is for restraining non-isolated, rigidly attached suspended piping, ductwork, electrical services and various suspended equipment. VMC Group single arm braces consist of two... | |
| IBC Compliant The SR Series are passive seismic restraints designed to restrain mechanical equipment during a seismic event. Our snubber design incorporates thick elastomeric bearing surfaces designed to decelerate the... | |
| IBC Compliant The TMRB Series are track-mounted ring and bushing type isolators for use in architectural applications. The TMRB Series are designed to isolate only the floating (inside) walls used... | |
| IBC Compliant The Tremco Dymonic® Caulk with Backer Rod is a high-performance, low-modulus, one-component, moisture-curing, polyurethane joint sealant, specifically designed for sealing expansion and control joints in concrete systems. Tremco... | |
| IBC Compliant The TRK Series are horizontal thrust restraints that control excessive movement of air handling equipment and ductwork. These restraints are ideal for applications where large volumes of air... | |
| IBC Compliant The VMC Group CPF Fan and Motor Inertia Bases are concrete pouring forms consisting of structural channel perimeter frame, reinforcing steel, equipment mounting templates with anchor bolts and... | |
| IBC Compliant The VMC Group CPF Pouring Forms, are concrete pouring forms that consist of a structural steel channel perimeter frame, reinforcing steel and equipment mounting template with anchor bolts. | |
| IBC Compliant The VMC Group Double Deflection Neoprene Rails are simple angle iron or channel non-unitized rails with elastomeric isolators mounted underneath the steel members. Double deflection neoprene rails are... | |
| IBC Compliant The VMC Group Fan-Spring Flex & Motor Bases are structural steel angle iron or channel rectangular bases with motorslide rails and open spring isolators with 1″ or 2″ | |
| IBC Compliant The VMC Group Floating Floor Drains are used in conjunction with the ANFF and ASFF Jack Up Isolation Systems. VMC Floor Drains are cast iron and have an... | |
| IBC Compliant The VMC Group Floor Stands come in non-isolated or isolated versions for computer data centers, telecommunications facilities, computer laboratories and industrial process control rooms. Floor Stands can be... | |
| IBC Compliant The VMC Group offers Loos Bulk & Tools for use with UL listed Loos Seismic Bracing Systems. Tools for purchase include: spools of Loos cable, seismic bracing hand... | |
| IBC Compliant The VMC Group offers two types of Rod Stiffeners, SRBC and RSC. The SRBC and the RSC Series are seismic rod bracing clamps used as additional support for... | |
| IBC Compliant The VMC Group offers UL listed Loos color-coded Seismic Cable Kits for use with SRB, URC, URCR, SB 125 and SB 250 brackets. Each kit comes in cable... | |
| IBC Compliant The VMC Group Perimeter Isolation Boards are Fiberglass isolation boards used for the perimeter of the ASFF and ANFF Jack-up Floor Systems. They separate the isolated slab from... | |
| IBC Compliant The VMC Group provides VMC aircraft cable and UL listed Loos color-coded cable. Cable thicknesses come in 12 gauge through 3/8″. Cable can be purchased in pre-determined linear... | |
| IBC Compliant The VMC Group Pump Concrete Inertia Base End Suction Pumps consist of structural steel channel perimeter frame, reinforced steel, equipment mounting templates with anchor bolts and open spring... | |
| IBC Compliant The VMC Group Pump Concrete Inertia Base Horizontal Split Case Pumps consist of structural steel channel perimeter frame, reinforced steel, equipment mounting templates with anchor bolts and open... | |
| IBC Compliant The VMC Group SB-125 Seismic Cable Brackets are for use with 1/8″ cable. The bracket is designed so that a 1/8″ cable will quickly loop under and around... | |
| IBC Compliant The VMC Group SB-250 Seismic Cable Brackets are for use with 1/4″ cable. The bracket is designed so that a 1/4″ cable will quickly loop under and around... | |
| IBC Compliant The VMC Group SCE Perimeter Sponges are used in floors around the perimeter that can have intermediate movement due to shock/impact in one direction. The VMC Perimeter Sponge... | |
| IBC Compliant The VMC Group SCR Seismic Cable Restraint Kit is a seismic cable kit used to seismically restrain isolated, suspended piping, ductwork, electrical services and various suspended equipment. The... | |
| IBC Compliant The VMC Group Seismic Clevis Bracket is a seismic restraint bracket used for retrofit applications. The bracket easily attaches to the standard clevis hanger assembly without removing the... | |
| IBC Compliant The VMC Group SFB Integral Steel Fan & Motor Bases are structural steel bases with motorslide rails and open spring isolators with 1″ – 5″ deflection. The SFB... | |
| IBC Compliant The VMC Group SR Structural Channel Bases for Fans are structural steel channel bases with motorslide rails and open spring isolators with 1″ – 5″ deflection. The SR... | |
| IBC Compliant The VMC Group SRB Seismic Cable Restraint is supplied with UL listed Loos pre-stretched color-coded cable and is used to seismically restrain isolated, suspended piping, ductwork, electrical services... | |
| IBC Compliant The VMC Group Steel Dunnage Platforms are customized structural steel platforms that are unitized to support large equipment. Dunnage platforms are designed for intermediate support between the equipment... | |
| IBC Compliant The VMC Group Steel Vibration Isolation Bases come in predetermined sizes with steel angle or steel channel construction. The steel vibration isolation bases are unitized and have cross... | |
| IBC Compliant The VMC Group Stock Inertia Bases consist of a structural steel channel perimeter frame and reinforced steel. Stock Inertia bases are inventoried in the following sizes: 20″ x... | |
| IBC Compliant The VMC Group Structural Channel Inertia Bases consist of a structural steel channel perimeter frame, reinforced steel and equipment mounting templates with anchor bolts. The Structural Channel Inertia... | |
| IBC Compliant The VMC Group UL listed Loos Universal Restraint Clips are a combination longitudinal and transverse clip. The clip allows attachment to the threaded rod and two cables to... | |
| IBC Compliant The VMC Group UL listed Loos Universal Retrofit Clip Restraints are slotted, combination longitudinal and transverse clips. The slotted clip can slide over the threaded rod for attachment... | |
| IBC Compliant The VMC Group WFR & WFB Wide Flange Structural Steel Rails & Bases are manufactured from wide flange beams providing mass, stability and a greater surface area for... | |
| IBC Compliant The VMC Group Wide-Flange Bases for Structural Fans are structural steel channel bases with motorslide rails and open spring isolators with 1″ – 5″ deflection. The Wide-Flange Bases... | |
| IBC Compliant The VMC Group WX Special WF Fan Construction Bases with open spring isolators are designed with wide flange members and height saving brackets. Integral motorslide rails are incorporated... | |
| IBC Compliant The WAB Series are seismic wall angle braces used in isolated wall systems. The WAB Series eliminate acoustical flanking and noise path throughout the isolated walls. These braces... | |
| IBC Compliant The WIB Series are wall isolation braces used in two wall systems. The WIB Series are designed for compression, tension or shear loading throughout the isolated walls. These... | |
| IBC Compliant TTB Series Flush-type, Seismic Elastomeric Isolators provide effective shock and vibration control for low seismic applications. Typical uses include panel boards, wall mounted computers and accessories, medical equipment,... | |
| IBC Compliant TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity... | |
| IBC Compliant Type VLM Isolators utilize oil-resistant neoprene elastomers to provide effective shock and vibration control for all types of general metal working and processing machinery. Built-in-leveling feature provides height... | |
| IBC Compliant VMC CAL Series Spring-Flex Isolators are cast aluminum-housed, adjustable spring isolators with telescoping top and bottom sections separated by resilient elastomeric inserts to limit horizontal motion. A non-skid... | |
| IBC Compliant VMC offers its standard line of ceiling hangers for cost effective isolation of suspended ceilings. The SHSC Series Spring Isolation Hangers are designed to solve low frequency attenuation... | |
| IBC Compliant C/CB Helical Wire Rope Isolators are available in a wide range of sizes to permit attachment to almost any machinery or enclosure regardless of weight Compact, low profile... |