Isotech, Inc. Belt-Driven Linear Rail Actuator MSA-R20-Rail-Actuator

Description
Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
Request a Quote
Description
Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSA-R20 is a belt-driven linear rail actuator with an extruded aluminum body featuring T-nut slots for mounting and a steel pulley with a 47.75 mm pitch diameter. It supports travel lengths from 150 mm to 5650 mm in 25 mm increments, with 150 mm of travel per revolution. The actuator has a cart weight of 1.81 kg and a system weight calculated as (travel in meters × 7.8) + 7.4 kg. It is available in single or double shafted configurations, with optional motor mounts. The pulley width is 28.9 mm, and mounting features include M8 and M6 threaded holes for secure attachment.

Datasheet Summary
Powered by GS/AI

The MSA-R20 is a belt-driven linear rail actuator with an extruded aluminum body featuring T-nut slots for mounting and a steel pulley with a 47.75 mm pitch diameter. It supports travel lengths from 150 mm to 5650 mm in 25 mm increments, with 150 mm of travel per revolution. The actuator has a cart weight of 1.81 kg and a system weight calculated as (travel in meters × 7.8) + 7.4 kg. It is available in single or double shafted configurations, with optional motor mounts. The pulley width is 28.9 mm, and mounting features include M8 and M6 threaded holes for secure attachment.

Suppliers

Company
Product
Description
Supplier Links
Belt-Driven Linear Rail Actuator - MSA-R20-Rail-Actuator - Isotech, Inc.
Hatfield, PA, United States
Belt-Driven Linear Rail Actuator
MSA-R20-Rail-Actuator
Belt-Driven Linear Rail Actuator MSA-R20-Rail-Actuator
Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request

Features

  • Extruded aluminum actuator body with T-slots for ease of mounting
  • Easy to adjust belt tensioner
  • One piece, machined and stress proof shafted pulley
  • Zero backlash belt to pulley design
  • Corrosion resistant components
  • Longer travel lengths are available on special request
Supplier's Site Datasheet

Technical Specifications

  Isotech, Inc.
Product Category Linear Actuators
Product Number MSA-R20-Rail-Actuator
Product Name Belt-Driven Linear Rail Actuator
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL26B-DW-220-ST-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL33L-110-ST-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Ballscrew Linear Actuator - DL15-DW-50-ST-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Ballscrew Linear Actuator - DL26B-DW-220-ST-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details