Isotech, Inc. Belt Drive Actuator MSA-SB2-Belt-Drive

Description
Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
Request a Quote
Description
Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSA-SB2 series is a belt drive actuator with a steel pulley having a pitch diameter of 47.75 mm and width of 28.9 mm, delivering 150 mm of travel per revolution. Travel ranges from a minimum of 150 mm to a maximum of 5825 mm in 25 mm increments. The actuator body supports single or double shaft configurations, with motor mounting options available. It features T-nut slots for mounting, a tensioning assembly weighing 0.34 kg, and a system weight of (travel in meters × 3.3) + 2.8 kg. The design emphasizes zero backlash and corrosion resistance, with all dimensional tolerances applying after finishing.

Datasheet Summary
Powered by GS/AI

The MSA-SB2 series is a belt drive actuator with a steel pulley having a pitch diameter of 47.75 mm and width of 28.9 mm, delivering 150 mm of travel per revolution. Travel ranges from a minimum of 150 mm to a maximum of 5825 mm in 25 mm increments. The actuator body supports single or double shaft configurations, with motor mounting options available. It features T-nut slots for mounting, a tensioning assembly weighing 0.34 kg, and a system weight of (travel in meters × 3.3) + 2.8 kg. The design emphasizes zero backlash and corrosion resistance, with all dimensional tolerances applying after finishing.

Suppliers

Company
Product
Description
Supplier Links
Belt Drive Actuator - MSA-SB2-Belt-Drive - Isotech, Inc.
Hatfield, PA, United States
Belt Drive Actuator
MSA-SB2-Belt-Drive
Belt Drive Actuator MSA-SB2-Belt-Drive
Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request

Features

  • Extruded aluminum actuator body with T-slots for ease of mounting
  • Easy to adjust belt tensioner
  • One piece, machined and stress proof shafted pulley
  • Zero backlash belt to pulley design
  • Corrosion resistant components
  • Longer travel lengths are available on special request
Supplier's Site Datasheet

Technical Specifications

  Isotech, Inc.
Product Category Linear Actuators
Product Number MSA-SB2-Belt-Drive
Product Name Belt Drive Actuator
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL26L-70-ST-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Ballscrew Linear Actuator - DL26B-120-SV-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL20-DW-145-ST-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Ballscrew Linear Actuator - DL33B-DW-210-SV-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details