Isotech, Inc. Datasheets for Ball Splines
Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety of applications.
Ball Splines: Learn more
| Product Name | Notes |
|---|---|
| Isotech Standard Ball Splines consist of a spline shaft with raceway grooves and a spline nut. The ball spline nut consists of an outer cylinder (main body), retainer, side rings,... | |
| The rotary ball spline can be used for both rotational motion and linear motion. It can be used in scalar robots, the vertical shaft of assembly equipment, and tool changers... |