Isotech, Inc. Datasheets for Lifting Columns
Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment.
Lifting Columns: Learn more
| Product Name | Notes |
|---|---|
| Lift & Tilt System: Standard Load capacity [kg] - 160 Min install height [mm] - 116 Lifting height [mm] - 400 Max tilting angle [°] - 30 Weight [kg] -... | |
| Our B-series lifting columns has a rectangular shape which works great in applications with heavy loads. The B-series is developed for demanding applications with both centric and offset loads. It... | |
| Our G-series is a small rectangular lifting column. It is developed for applications that needs a small and robust lifting solution to lift centric or offset loads. G-series are available... | |
| The A-series lifting column is a square high-performance model which is suitable for a broad range of applications where a very robust and small column is needed. Our A-series columns... | |
| The E-series is the light version series among the rectangular lifting columns. It is our smallest rectangular column with dimensions of 134×103 mm. E-series is designed for applications that needs... | |
| The F-series lifting column consists of asymmetric tubes with a softer design in comparison to the traditional lifting columns. F-series are available as 2- and 3-section columns. With the small... | |
| The X-series is our extreme series with the most robust lifting columns in the whole industry. X-series lifting columns are developed to manage a very safe and reliable run with... |