Isotech, Inc. Datasheets for Crossed Roller Slides
Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers.
Crossed Roller Slides: Learn more
| Product Name | Notes |
|---|---|
| Isotech’s Crossed Roller Slide Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our crossed roller bearings offer several levels of precision ranging from a straight line... | |
| Isotech’s Crossed Roller Table Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our tables offer several levels of precision ranging from a straight line accuracy of... | |
| Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs... |
| Next >> |