Isotech, Inc. Belt Drive Actuator MSA-SB5-Belt-Drive

Description
Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
Request a Quote
Description
Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSA-SB5 series is a single belt drive actuator with a steel pulley of 47.75 mm pitch diameter and 54.0 mm width, designed for linear motion applications with travel ranges from 150 mm to 5775 mm in 25 mm increments. The system features a double-shafted or single-shafted configuration with motor mount options, and the actuator body includes T-slot mounting features. Travel per revolution is 150 mm. The pulley is mounted on a shaft with dual M8x1.25-6H threaded ends, and the tensioning assembly weighs 1.04 kg. The overall length equals travel plus 378 mm. Surface finish is 63 µin, and dimensional tolerances follow unspecified general tolerances.

Datasheet Summary
Powered by GS/AI

The MSA-SB5 series is a single belt drive actuator with a steel pulley of 47.75 mm pitch diameter and 54.0 mm width, designed for linear motion applications with travel ranges from 150 mm to 5775 mm in 25 mm increments. The system features a double-shafted or single-shafted configuration with motor mount options, and the actuator body includes T-slot mounting features. Travel per revolution is 150 mm. The pulley is mounted on a shaft with dual M8x1.25-6H threaded ends, and the tensioning assembly weighs 1.04 kg. The overall length equals travel plus 378 mm. Surface finish is 63 µin, and dimensional tolerances follow unspecified general tolerances.

Suppliers

Company
Product
Description
Supplier Links
Belt Drive Actuator - MSA-SB5-Belt-Drive - Isotech, Inc.
Hatfield, PA, United States
Belt Drive Actuator
MSA-SB5-Belt-Drive
Belt Drive Actuator MSA-SB5-Belt-Drive
Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request

Features

  • Extruded aluminum actuator body with T-slots for ease of mounting
  • Easy to adjust belt tensioner
  • One piece, machined and stress proof shafted pulley
  • Zero backlash belt to pulley design
  • Corrosion resistant components
  • Longer travel lengths are available on special request
Supplier's Site Datasheet

Technical Specifications

  Isotech, Inc.
Product Category Linear Actuators
Product Number MSA-SB5-Belt-Drive
Product Name Belt Drive Actuator
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL33B-DW-210-ST-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL15-DW-25-SV-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Ballscrew Linear Actuator - DL26B-DW-170-ST-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL26L-DW-70-ST-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details