Pneumatic motors with speed limiter and gearbox
Capacity 5.7 - 25.5 kW
With upstream reduction gear to increase torque
These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions.
The motors can be operated using air, nitrogen or other gases.
As standard, they are equipped with protective strainer seals, differential pressure oilers and adjustable rev limiters. Special versions for operation with unoiled air are available.
Good sound absorption is guaranteed by long exhaust gas routing, additional downstream sound absorbers can also be delivered.
Hardened and ground rotors ensure a long service life.
From small individual components to large combinations.
Engineered product packages for a wide range of applications.
» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.
» prompt product supply
large stocks for next day delivery on many items.
» machine shop
full machining services for bespoke designs.
Capacity 3.6 - 28.1 kW
With speed limitation between 1000/min and 2000/min (DMO.../10.bzw. DMO.../20)
These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions.
The motors can be operated using air, nitrogen or other gases.
As standard, they are equipped with protective strainer seals, differential pressure oilers and adjustable rev limiters. Special versions for operation with unoiled air are available.
Good sound absorption is guaranteed by long exhaust gas routing, additional downstream sound absorbers can also be delivered.
Hardened and ground rotors ensure a long service life.
From small individual components to large combinations.
Engineered product packages for a wide range of applications.
» product specification
team of design engineers to assist in design process simple or complex, standard or bespoke.
» prompt product supply
large stocks for next day delivery on many items.
» machine shop
full machining services for bespoke designs.
| jbj Techniques Limited | jbj Techniques Limited | |
|---|---|---|
| Product Category | Air Motors | Air Motors |
| Product Number | DMO20/20 | DMO20/20 |
| Product Name | Pneumatic Motor with Speed Limiter and Gearbox | Pneumatic Motor with Speed Limiter |
| Type / Applications | Turbine Motors | Turbine Motors |
| Mounting | Foot Mount | Foot Mount |
| Output | Output Shaft | Output Shaft |
| Features | Non-lubricated (optional feature) | Non-lubricated (optional feature) |
| Torque | 180 to 362 Ft-lbs (244 to 491 N-m) | 98.82 to 145 Ft-lbs (134 to 196 N-m) |