SCHNEIDER ELECTRIC
B357 -- MODICON OUTPUT MODULE 115VAC
Schneider Electric
Modicon Output Module 115VAC
B357
Suppliers
Modicon Output Module 115VAC
B357
Supplier's Site
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
B357 |
|
Product Name
|
Modicon Output Module 115VAC |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Output Module
Outputs
Capacitance
DC Voltage
32
View Details
Data Acquisition
Input/Output Module
DC Voltage
10~30 VDC
Frequency
3 kHz
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
Data Acquisition Card
Form Factor
PC Board
User Interface
None
View Details
Data Acquisition
Input Module
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details
2 suppliers