R. S. Hughes Company, Inc. Datasheets for Corrosion and Rust Preventive Coatings
Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Krylon Industrial Tough Coat paint primer comes in gray and is packaged 12 per case. Uses acrylic enamel as the base. Can be used with metal. Designed to have corrosion-resistant,... | |
| Krylon Industrial Tough Coat paint primer comes in green and is packaged 12 per case. Uses acrylic enamel as the base. Can be used with metal. Designed to have corrosion-resistant,... | |
| Krylon Industrial Tough Coat paint primer comes in red and is packaged 12 per case. Uses acrylic enamel as the base. Can be used with metal. Designed to have corrosion-resistant,... | |
| Sprayon Eco-Grade LU 787 corrosion inhibitor comes in amber and is packaged 12 oz per inner, 12 per case. Designed to have corrosion-inhibitor properties based on the oil-based formulation. This... | |
| Sprayon LU 710 corrosion inhibitor is packaged 12 oz per inner, 12 per case. Designed to have corrosion-inhibitor properties. This corrosion inhibitor meets the following standards: ASTM B 117, ASTM... | |
| Sprayon LU 737 rust inhibitor is packaged 1 gal per inner, 4 per case. Composition is based on synthetic. This rust inhibitor meets the following standards: O-W-001284. | |
| Sprayon LU 737 rust inhibitor is packaged 11 oz per inner, 12 per case. Composition is based on synthetic. This rust inhibitor meets the following standards: O-W-001284. | |
| Sprayon LU 737L rust inhibitor comes in amber and is packaged 5 gal per inner, 1 per case. Designed to have rust-preventative properties based on the synthetic formulation. | |
| Sprayon LU 767 corrosion inhibitor is packaged 1 gal per inner, 4 per case. | |
| Sprayon LU 767 corrosion inhibitor is packaged 11 oz per inner, 12 per case. | |
| Sprayon LU 777 corrosion inhibitor is packaged 1 gal per inner, 4 per case. Designed to have corrosion-inhibitor properties. This corrosion inhibitor meets the following standards: MIL-C-16173D- Grade 2, MIL-C-16173E... | |
| Sprayon LU 777 corrosion inhibitor is packaged 11 oz per inner, 12 per case. Designed to have corrosion-inhibitor properties. This corrosion inhibitor meets the following standards: MIL-C-16173D- Grade 2, MIL-C-16173E... | |
| Sprayon LU 777 corrosion inhibitor is packaged 5 gal per inner, 1 per case. Designed to have corrosion-inhibitor properties. This corrosion inhibitor meets the following standards: MIL-C-16173D- Grade 2, MIL-C-16173E... | |
| Sprayon MR302 corrosion inhibitor comes in clear and is packaged 13 oz per inner, 12 per case. Designed to have corrosion-inhibitor properties based on the solvent-based formulation. This corrosion inhibitor... | |
| Sprayon rust inhibitor is packaged 1 gal per inner, 4 per case. Designed to have rust-preventative properties. | |
| Sprayon rust inhibitor is packaged 5 gal per inner, 1 per case. Designed to have rust-preventative properties. | |
| Sprayon WL738 corrosion inhibitor is packaged 12 oz per inner, 12 per case. Designed to have corrosion-inhibitor properties based on the stainless steel formulation. | |
| Sprayon WL739 corrosion & rush inhibitor is packaged 6 per case. Designed to have corrosion-inhibitor, rust-preventative properties based on the silver formulation. This corrosion & rush inhibitor meets the following... | |
| Sprayon WL740 rust inhibitor is packaged 6 per case. Designed to have rust-preventative properties based on the zinc formulation. This rust inhibitor meets the following standards: MIL-P-26915D. |
| << Prev |