CARLO GAVAZZI Automation Components Limit Switch PS31M-T

Description
They are developed with very compact size, to enable its mounting on machine’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type) Sealed with epoxy resin at the base of the box Degree of protection IP67 Thermoplastic material body Positive Opening Operation Minimum Actuation Force/Torque Minimum Force to achieve Positive Opening Operation Precise operating points (consistency) Immune to electromagnetic disturbances Zb type contact blocks Current Ith = 10A Rated insulation voltage Ui = 500V UL, CSA, CE, RoHS
Datasheet
Description
They are developed with very compact size, to enable its mounting on machine’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type) Sealed with epoxy resin at the base of the box Degree of protection IP67 Thermoplastic material body Positive Opening Operation Minimum Actuation Force/Torque Minimum Force to achieve Positive Opening Operation Precise operating points (consistency) Immune to electromagnetic disturbances Zb type contact blocks Current Ith = 10A Rated insulation voltage Ui = 500V UL, CSA, CE, RoHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch - PS31M-T - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
Limit Switch
PS31M-T
Limit Switch PS31M-T
They are developed with very compact size, to enable its mounting on machine’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type) Sealed with epoxy resin at the base of the box Degree of protection IP67 Thermoplastic material body Positive Opening Operation Minimum Actuation Force/Torque Minimum Force to achieve Positive Opening Operation Precise operating points (consistency) Immune to electromagnetic disturbances Zb type contact blocks Current Ith = 10A Rated insulation voltage Ui = 500V UL, CSA, CE, RoHS

They are developed with very compact size, to enable its mounting on machine’s moving member during advers environmental conditions and controlling their position.

  • Double Insulation (for thermoplastic type)
  • Sealed with epoxy resin at the base of the box
  • Degree of protection IP67
  • Thermoplastic material body
  • Positive Opening Operation
  • Minimum Actuation Force/Torque
  • Minimum Force to achieve Positive Opening Operation
  • Precise operating points (consistency)
  • Immune to electromagnetic disturbances
  • Zb type contact blocks
  • Current Ith = 10A
  • Rated insulation voltage Ui = 500V
  • UL, CSA, CE, RoHS
Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Rotary Limit Switches
Product Number PS31M-T
Product Name Limit Switch
Switch Type Electromechanical
Contact Type Positive Opening
Normal State Normally Open (optional feature); Normally Closed (optional feature)
Actuator Type Standard Roller (optional feature); Adjustable Roller (optional feature); Rod or Wire (optional feature); Wobble Type (Spring) (optional feature)
Connections Integral Cable
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Electromechanical Limit Switch, Rotate From 4950 - 5250 Degrees - S9200A-G163-17 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 4950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Position switches - 335 - 335 roller lever H - T4VH 335-11Z-1172/1637 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details