12 INCH NOMINAL LENGTH
8 W WATTAGE
T5 LAMP TYPE
7500 LIFE IN HOUR
G5 MINIATURE 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 2.3 W
GE Lighting
Done
Datasheet
Description
12 INCH NOMINAL LENGTH
8 W WATTAGE
T5 LAMP TYPE
7500 LIFE IN HOUR
G5 MINIATURE 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 2.3 W
12 INCH NOMINAL LENGTH
8 W WATTAGE
T5 LAMP TYPE
7500 LIFE IN HOUR
G5 MINIATURE 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 2.3 W