36 INCH NOMINAL LENGTH
55 W WATTAGE
T8 LAMP TYPE
8000 LIFE IN HOUR
MEDIUM BI-PIN, G13 LAMP BASE
UVC OUTPUT POWER 18 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR
GE Lighting
Done
Datasheet
Description
36 INCH NOMINAL LENGTH
55 W WATTAGE
T8 LAMP TYPE
8000 LIFE IN HOUR
MEDIUM BI-PIN, G13 LAMP BASE
UVC OUTPUT POWER 18 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR
36 INCH NOMINAL LENGTH
55 W WATTAGE
T8 LAMP TYPE
8000 LIFE IN HOUR
MEDIUM BI-PIN, G13 LAMP BASE
UVC OUTPUT POWER 18 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR