8 INCH NOMINAL LENGTH
6 W WATTAGE
T5 LAMP TYPE
6000 LIFE IN HOUR
MINIATURE 2-PIN, G5 LAMP BASE
UVC OUTPUT POWER 1.7 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR
GE Lighting
Done
Datasheet
Description
8 INCH NOMINAL LENGTH
6 W WATTAGE
T5 LAMP TYPE
6000 LIFE IN HOUR
MINIATURE 2-PIN, G5 LAMP BASE
UVC OUTPUT POWER 1.7 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR
8 INCH NOMINAL LENGTH
6 W WATTAGE
T5 LAMP TYPE
6000 LIFE IN HOUR
MINIATURE 2-PIN, G5 LAMP BASE
UVC OUTPUT POWER 1.7 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR