PREHEAT TYPE
14 INCH NOMINAL LENGTH
10 W WATTAGE
T8 LAMP TYPE
6000 LIFE IN HOUR
G13 MEDIUM 2 PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 2.7 W
PACKAGING QUANTITY 24
GE Lighting
Done
Datasheet
Description
PREHEAT TYPE
14 INCH NOMINAL LENGTH
10 W WATTAGE
T8 LAMP TYPE
6000 LIFE IN HOUR
G13 MEDIUM 2 PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 2.7 W
PACKAGING QUANTITY 24
PREHEAT TYPE
14 INCH NOMINAL LENGTH
10 W WATTAGE
T8 LAMP TYPE
6000 LIFE IN HOUR
G13 MEDIUM 2 PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 2.7 W
PACKAGING QUANTITY 24