6 INCH NOMINAL LENGTH
4 W WATTAGE
T5 LAMP TYPE
6000 LIFE IN HOUR
MINIATURE 2-PIN, G5 LAMP BASE
UVC OUTPUT POWER 0.9 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR
GE Lighting
Done
Datasheet
Description
6 INCH NOMINAL LENGTH
4 W WATTAGE
T5 LAMP TYPE
6000 LIFE IN HOUR
MINIATURE 2-PIN, G5 LAMP BASE
UVC OUTPUT POWER 0.9 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR
6 INCH NOMINAL LENGTH
4 W WATTAGE
T5 LAMP TYPE
6000 LIFE IN HOUR
MINIATURE 2-PIN, G5 LAMP BASE
UVC OUTPUT POWER 0.9 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR