18 INCH NOMINAL LENGTH
15 W WATTAGE
T8 LAMP TYPE
7500 LIFE IN HOUR
G13 MEDIUM 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 4.8 W
GE Lighting
Done
Datasheet
Description
18 INCH NOMINAL LENGTH
15 W WATTAGE
T8 LAMP TYPE
7500 LIFE IN HOUR
G13 MEDIUM 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 4.8 W
18 INCH NOMINAL LENGTH
15 W WATTAGE
T8 LAMP TYPE
7500 LIFE IN HOUR
G13 MEDIUM 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 4.8 W