36 INCH NOMINAL LENGTH
30 W WATTAGE
T8 LAMP TYPE
7500 LIFE IN HOUR
G13 MEDIUM 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 12.4 W
GE Lighting
Done
Datasheet
Description
36 INCH NOMINAL LENGTH
30 W WATTAGE
T8 LAMP TYPE
7500 LIFE IN HOUR
G13 MEDIUM 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 12.4 W
36 INCH NOMINAL LENGTH
30 W WATTAGE
T8 LAMP TYPE
7500 LIFE IN HOUR
G13 MEDIUM 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 12.4 W