48 INCH NOMINAL LENGTH
36 W WATTAGE
T8 LAMP TYPE
8000 LIFE IN HOUR
G13 MEDIUM 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 14.6 W
GE Lighting
Done
Datasheet
Description
48 INCH NOMINAL LENGTH
36 W WATTAGE
T8 LAMP TYPE
8000 LIFE IN HOUR
G13 MEDIUM 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 14.6 W
48 INCH NOMINAL LENGTH
36 W WATTAGE
T8 LAMP TYPE
8000 LIFE IN HOUR
G13 MEDIUM 2-PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 14.6 W