13 INCH NOMINAL LENGTH
16 W WATTAGE
T5 LAMP TYPE
8000 LIFE IN HOUR
G10Q 4 PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 3.4 W
PACKAGING QUANTITY 24
GE Lighting
Done
Datasheet
Description
13 INCH NOMINAL LENGTH
16 W WATTAGE
T5 LAMP TYPE
8000 LIFE IN HOUR
G10Q 4 PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 3.4 W
PACKAGING QUANTITY 24
13 INCH NOMINAL LENGTH
16 W WATTAGE
T5 LAMP TYPE
8000 LIFE IN HOUR
G10Q 4 PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 3.4 W
PACKAGING QUANTITY 24