64 INCH NOMINAL LENGTH
65 W WATTAGE
T5 LAMP TYPE
9000 LIFE IN HOUR
G10Q 4 PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 25 W
PACKAGING QUANTITY 24
GE Lighting
Done
Datasheet
Description
64 INCH NOMINAL LENGTH
65 W WATTAGE
T5 LAMP TYPE
9000 LIFE IN HOUR
G10Q 4 PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 25 W
PACKAGING QUANTITY 24
64 INCH NOMINAL LENGTH
65 W WATTAGE
T5 LAMP TYPE
9000 LIFE IN HOUR
G10Q 4 PIN LAMP BASE
BULB MATERIAL CLEAR UV TRANSMITTING GLASS
UVC OUTPUT POWER 25 W
PACKAGING QUANTITY 24