36 INCH NOMINAL LENGTH
39 W WATTAGE
T5 LAMP TYPE
9000 LIFE IN HOUR
FA8 LAMP BASE
UVC OUTPUT POWER 12 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR
GE Lighting
Done
Datasheet
Description
36 INCH NOMINAL LENGTH
39 W WATTAGE
T5 LAMP TYPE
9000 LIFE IN HOUR
FA8 LAMP BASE
UVC OUTPUT POWER 12 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR
36 INCH NOMINAL LENGTH
39 W WATTAGE
T5 LAMP TYPE
9000 LIFE IN HOUR
FA8 LAMP BASE
UVC OUTPUT POWER 12 W
PRODUCT TECHNOLOGY LINEAR FLUORESCENT
BULB MATERIAL UV TRANSMITTING GLASS
COLOR CLEAR