Flexovit USA, Inc. Backing Pads SK9050

Description
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.
Description
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.

Suppliers

Company
Product
Description
Supplier Links
Backing Pads - SK9050 - Flexovit USA, Inc.
Angola, NY, USA
Backing Pads
SK9050
Backing Pads SK9050
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.
  • Extends disc life up to 50%.

Flexible
Use with finer grit (60-120) resin fiber discs.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number SK9050
Product Name Backing Pads
OD 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gripper Pads and Holders - SK2006 - Flexovit USA, Inc.
Specs
ad Type Spin-on
OD 2 inch (50.8 mm)
Bore / ID 0.2500 inch (6.35 mm)
View Details
Abrasive Back-Up Pad - 49-36-3453 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 4.5 inch (114 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Backing Pad with Centering Pin - QUICK-STEP™ MG Backing Pad - Walter Surface Technologies
Specs
ad Type Hook&Loop Pad
OD 4.5 to 7 inch (114 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Drums for Spiral Band Sleeves - 46286 - Flexovit USA, Inc.
Specs
OD 1 inch (25.4 mm)
Bore / ID 0.2500 inch (6.35 mm)
Materials of Construction Rubber / Elastomer
View Details