Flexovit USA, Inc. Backing Pads SK7050-3

Description
Semi-Flexible Masonry Discs consist of a thick layer of coarse silicon carbide bonded to a durable, heavy fiber backing. They should be used with a backup pad. Flexible
Description
Semi-Flexible Masonry Discs consist of a thick layer of coarse silicon carbide bonded to a durable, heavy fiber backing. They should be used with a backup pad. Flexible

Suppliers

Company
Product
Description
Supplier Links
Backing Pads - SK7050-3 - Flexovit USA, Inc.
Angola, NY, USA
Backing Pads
SK7050-3
Backing Pads SK7050-3
Semi-Flexible Masonry Discs consist of a thick layer of coarse silicon carbide bonded to a durable, heavy fiber backing. They should be used with a backup pad. Flexible

Semi-Flexible Masonry Discs consist of a thick layer of coarse silicon carbide bonded to a durable, heavy fiber backing. They should be used with a backup pad.
Flexible

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number SK7050-3
Product Name Backing Pads
OD 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details
Backing Pads - SK4545 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 4.5 inch (114 mm)
Bore / ID 0.5512 inch (14 mm)
Maximum Speed 13000 rpm
View Details
Abrasive Back-Up Pad - 49-36-3453 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 4.5 inch (114 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Velcro Backing Pad with Centering Pin - Quick-Step Backing Pads - Walter Surface Technologies
Specs
ad Type Hook&Loop Pad
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details