Flexovit USA, Inc. Backing Pads SK5040

Description
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.
Description
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.

Suppliers

Company
Product
Description
Supplier Links
Backing Pads - SK5040 - Flexovit USA, Inc.
Angola, NY, USA
Backing Pads
SK5040
Backing Pads SK5040
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.
  • Extends disc life up to 50%.

Flexible
Use with finer grit (60-120) resin fiber discs.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number SK5040
Product Name Backing Pads
OD 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details
Abrasive Back-Up Pad - 49-36-3453 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 4.5 inch (114 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Drums for Spiral Band Sleeves - 46281 - Flexovit USA, Inc.
Specs
OD 0.7500 inch (19.05 mm)
Bore / ID 0.2500 inch (6.35 mm)
Materials of Construction Rubber / Elastomer
View Details
Interface Pad - QUICK-STEP™ Interface Pads - Walter Surface Technologies
Specs
ad Type Interface Pad
OD 4.5 to 7 inch (114 to 178 mm)
Materials of Construction Foam
View Details