Flexovit USA, Inc. Backing Pads SK7065Q

Description
Extends disc life up to 50%. For Quick-spin Resin Fiber Discs Designed for use with Quick-Spin mounting discs.
Description
Extends disc life up to 50%. For Quick-spin Resin Fiber Discs Designed for use with Quick-Spin mounting discs.

Suppliers

Company
Product
Description
Supplier Links
Backing Pads - SK7065Q - Flexovit USA, Inc.
Angola, NY, USA
Backing Pads
SK7065Q
Backing Pads SK7065Q
Extends disc life up to 50%. For Quick-spin Resin Fiber Discs Designed for use with Quick-Spin mounting discs.
  • Extends disc life up to 50%.

For Quick-spin Resin Fiber Discs
Designed for use with Quick-Spin mounting discs.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number SK7065Q
Product Name Backing Pads
OD 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backing Pads - SK5065Q - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 5 inch (127 mm)
Bore / ID 0.6250 inch (15.87 mm)
Maximum Speed 20000 rpm
View Details
Abrasive Back-Up Pad - 49-36-3850 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 9 inch (229 mm)
Maximum Speed 6000 rpm
Materials of Construction Rubber / Elastomer
View Details
Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details
Backing Pads - SK5040 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 5 inch (127 mm)
Bore / ID 0.5512 inch (14 mm)
Maximum Speed 12000 rpm
View Details