Flexovit USA, Inc. Drums for Flap Bands 46364

Description
Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.
Description
Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.

Suppliers

Company
Product
Description
Supplier Links
Drums for Flap Bands - 46364 - Flexovit USA, Inc.
Angola, NY, USA
Drums for Flap Bands
46364
Drums for Flap Bands 46364
Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.

Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number 46364
Product Name Drums for Flap Bands
OD 1.19 inch (30.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gripper Pads and Holders - SK5054 - Flexovit USA, Inc.
Specs
ad Type Hook&Loop Pad
OD 5 inch (127 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Turbo Backing Pads -  - Walter Surface Technologies
Walter Surface Technologies
Specs
ad Type Saucer-shaped Ribbed Backing Pad
OD 4.5 to 7 inch (114 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Abrasive Back-Up Pad - 49-36-3453 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 4.5 inch (114 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Backing Pads - SK4550-3 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 4.5 inch (114 mm)
Bore / ID 0.6250 inch (15.87 mm)
Maximum Speed 13000 rpm
View Details