Flexovit USA, Inc. Drums for Spiral Band Sleeves 46266

Description
Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.
Description
Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.

Suppliers

Company
Product
Description
Supplier Links
Drums for Spiral Band Sleeves - 46266 - Flexovit USA, Inc.
Angola, NY, USA
Drums for Spiral Band Sleeves
46266
Drums for Spiral Band Sleeves 46266
Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.

Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number 46266
Product Name Drums for Spiral Band Sleeves
OD 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drums for Spiral Band Sleeves - 46280 - Flexovit USA, Inc.
Specs
OD 0.7500 inch (19.05 mm)
Bore / ID 0.2500 inch (6.35 mm)
Materials of Construction Rubber / Elastomer
View Details
Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details
Abrasive Back-Up Pad - 49-36-7075 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 5 inch (127 mm)
View Details
Backing Pads - SK7060 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 7 inch (178 mm)
Bore / ID 0.6250 inch (15.87 mm)
Maximum Speed 8500 rpm
View Details