Flexovit USA, Inc. Backing Pads SK4530

Description
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.
Description
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.

Suppliers

Company
Product
Description
Supplier Links
Backing Pads - SK4530 - Flexovit USA, Inc.
Angola, NY, USA
Backing Pads
SK4530
Backing Pads SK4530
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.
  • Extends disc life up to 50%.

Flexible
Use with finer grit (60-120) resin fiber discs.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number SK4530
Product Name Backing Pads
OD 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drums for Flap Bands - 46365 - Flexovit USA, Inc.
Specs
OD 1.19 inch (30.16 mm)
Maximum Speed 12700 rpm
View Details
Abrasive Back-Up Pad - 49-36-2500 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 7 inch (178 mm)
Materials of Construction Rubber / Elastomer
View Details
Velcro Backing Pad with Centering Pin - Quick-Step Backing Pads - Walter Surface Technologies
Specs
ad Type Hook&Loop Pad
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Gripper Pads and Holders - SK3002 - Flexovit USA, Inc.
Specs
ad Type Rolon
OD 3 inch (76.2 mm)
Bore / ID 0.2500 inch (6.35 mm)
View Details