Flexovit USA, Inc. Backing Pads SK5045

Description
Extends disc life up to 50%. Firm Use with coarser grit (16-50) resin fiber discs.
Description
Extends disc life up to 50%. Firm Use with coarser grit (16-50) resin fiber discs.

Suppliers

Company
Product
Description
Supplier Links
Backing Pads - SK5045 - Flexovit USA, Inc.
Angola, NY, USA
Backing Pads
SK5045
Backing Pads SK5045
Extends disc life up to 50%. Firm Use with coarser grit (16-50) resin fiber discs.
  • Extends disc life up to 50%.

Firm
Use with coarser grit (16-50) resin fiber discs.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number SK5045
Product Name Backing Pads
OD 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gripper Pads and Holders - SK4054 - Flexovit USA, Inc.
Specs
ad Type Hook&Loop Pad
OD 4 inch (102 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Interface Pad - QUICK-STEP™ Interface Pads - Walter Surface Technologies
Specs
ad Type Interface Pad
OD 4.5 to 7 inch (114 to 178 mm)
Materials of Construction Foam
View Details
Abrasive Back-Up Pad - 49-36-3950 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 9 inch (229 mm)
Maximum Speed 8000 rpm
Materials of Construction Plastic
View Details
Drums for Spiral Band Sleeves - 46331 - Flexovit USA, Inc.
Specs
OD 3 inch (76.2 mm)
Bore / ID 0.3750 inch (9.52 mm)
Materials of Construction Rubber / Elastomer
View Details