Flexovit USA, Inc. Backing Pads SK5060

Description
Extends disc life up to 50%. Medium Spiralcool® backing pad.
Description
Extends disc life up to 50%. Medium Spiralcool® backing pad.

Suppliers

Company
Product
Description
Supplier Links
Backing Pads - SK5060 - Flexovit USA, Inc.
Angola, NY, USA
Backing Pads
SK5060
Backing Pads SK5060
Extends disc life up to 50%. Medium Spiralcool® backing pad.
  • Extends disc life up to 50%.

Medium
Spiralcool® backing pad.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number SK5060
Product Name Backing Pads
OD 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gripper Pads and Holders - SK3006 - Flexovit USA, Inc.
Specs
ad Type Spin-on
OD 3 inch (76.2 mm)
Bore / ID 0.2500 inch (6.35 mm)
View Details
Turbo Quick-Change Backing Pads -  - Walter Surface Technologies
Walter Surface Technologies
Specs
ad Type Quick Change; Saucer-shaped Ribbed Backing Pad
OD 4.5 to 7 inch (114 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Abrasive Back-Up Pad - 49-36-3950 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 9 inch (229 mm)
Maximum Speed 8000 rpm
Materials of Construction Plastic
View Details
Drums for Flap Bands - 46365 - Flexovit USA, Inc.
Specs
OD 1.19 inch (30.16 mm)
Maximum Speed 12700 rpm
View Details