diaago 100mm x 15mm Petri Dish w/Grip Ring, Sterile 229693

Description
CELLTREAT's Non-Treated Cell Culture Dishes, can be used for the same applications as standard Petri Dishes. CELLTREAT's version is made of a thicker and more durable plastic. Features 60, 70 and 100mm dishes available with a pronounced grip ring for improved handling Vented lids contain molded spacers to allow gas exchange
Description
CELLTREAT's Non-Treated Cell Culture Dishes, can be used for the same applications as standard Petri Dishes. CELLTREAT's version is made of a thicker and more durable plastic. Features 60, 70 and 100mm dishes available with a pronounced grip ring for improved handling Vented lids contain molded spacers to allow gas exchange

Suppliers

Company
Product
Description
Supplier Links
100mm x 15mm Petri Dish w/Grip Ring, Sterile - 229693 - diaago
Danville, CA, United States
100mm x 15mm Petri Dish w/Grip Ring, Sterile
229693
100mm x 15mm Petri Dish w/Grip Ring, Sterile 229693
CELLTREAT's Non-Treated Cell Culture Dishes, can be used for the same applications as standard Petri Dishes. CELLTREAT's version is made of a thicker and more durable plastic. Features 60, 70 and 100mm dishes available with a pronounced grip ring for improved handling Vented lids contain molded spacers to allow gas exchange

CELLTREAT's Non-Treated Cell Culture Dishes, can be used for the same applications as standard Petri Dishes. CELLTREAT's version is made of a thicker and more durable plastic.

Features

  • 60, 70 and 100mm dishes available with a pronounced grip ring for improved handling
  • Vented lids contain molded spacers to allow gas exchange
Supplier's Site

Technical Specifications

  diaago
Product Category Petri Dishes
Product Number 229693
Product Name 100mm x 15mm Petri Dish w/Grip Ring, Sterile
Diameter 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Sieves -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
Chemical &Scientific Labware Products -  - CoorsTek
Specs
Ceramic Material Alumina (optional feature); Zirconia (optional feature); Porcelain
View Details
60mm x 15mm Petri Dish, Sterile - 229665 - diaago
Specs
Diameter 60 mm (2.36 inch)
View Details