DC 105 CTP is a shielded, multi-paired signal and control cable designed for use with process control instrumentation, computers, data transmission, and office
equipment.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | DC3222203TP |
| Product Name | DC 105 CTP - Semi-Rigid, Twisted Pair, PVC Data Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire; Foil |