DC 105 is an unshielded, multi-conductor signal and control cable recommended for use with computers, data transmission, office equipment, process control
equipment and instrumentation.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | DC3222808 |
| Product Name | DC 105 - Semi-rigid PVC Data Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |