VFD Dual TR is a flexible shielded motor supply cable designed for automated servo systems. Also machine-tool cable for use as specified in the National
Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without
conduit (exposed runs). Its unique flame retardant jacket makes the VFD Dual TR rated for 600V suitable for tray cable application and also as Control and
Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The VFD Dual TR is double insulated, has an inner PVC jacket as well as an outer PVC jacket
and both a foil and a braid shield which helps with problems related to voltage spikes, harmonics, and power distortions frequently associated with variable frequency
drives. The VFD Dual TR can be used to connect alternating current variable frequency drives to alternating current variable frequency motors and is
approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations and
is UV resistant. The VFD Dual TR can be used in indoor or outdoor applications and is rated for direct burial. The combination of the braid and foil shield makes
the VFD Dual TR 100% shielded from excessive interference. VFD Dual TR is permitted to be used in hazardous (classified) locations class I, Division 2 per
NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed
in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8610204 |
| Product Name | VFD Lean TR - Variable Frequency Drive - Shielded Tray cable and Machine-Tool Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper Strands |
| Cable Shielding | Braid |