SAB North America DC 105 - Semi-rigid PVC Data Cable DC3222820

Description
DC 105 is an unshielded, multi-conductor signal and control cable recommended for use with computers, data transmission, office equipment, process control equipment and instrumentation.
Description
DC 105 is an unshielded, multi-conductor signal and control cable recommended for use with computers, data transmission, office equipment, process control equipment and instrumentation.

Suppliers

Company
Product
Description
Supplier Links
DC 105 - Semi-rigid PVC Data Cable - DC3222820 - SAB North America
Fairfield, NJ, USA
DC 105 - Semi-rigid PVC Data Cable
DC3222820
DC 105 - Semi-rigid PVC Data Cable DC3222820
DC 105 is an unshielded, multi-conductor signal and control cable recommended for use with computers, data transmission, office equipment, process control equipment and instrumentation.

DC 105 is an unshielded, multi-conductor signal and control cable recommended for use with computers, data transmission, office equipment, process control
equipment and instrumentation.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number DC3222820
Product Name DC 105 - Semi-rigid PVC Data Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details