SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in
highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for automation, control technology,
in cable tracks on wood working machines and industrial construction, even with high mechanical demands and in dry, damp and wet conditions, as well as
low temperatures. The cable has highly abrasion and high chemical demands and a very good resistance against acids alkalines, solvents hydraulic liquids and oil.
An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8422009 |
| Product Name | SL 842 C - TPE/PUR Feedback Cable with Overall Copper Screen |
| Product Type | Multiconductor Cable |
| Cable Jacket | TMPU |
| Cable Insulation | TPE 510 |
| Cable Conductor | Copper |
| Cable Shielding | Braid |