S 960 P (part number 7762403) is a flexible, continuous flex polyurethane control cable designed for applications requiring a small bending radius. It features three conductors with a nominal outer diameter of 0.201 inches (5.1 mm) and is suitable for a peak operating voltage of up to 350 V. The cable is rated for a temperature range of -30°C to +80°C and is constructed with bare copper strands for excellent conductivity. The polyurethane jacket provides very good oil and chemical resistance, as well as high abrasion resistance, making it suitable for use in harsh environments. The cable meets various safety standards, including UL and CSA approvals, and is flame retardant and self-extinguishing according to UL FT1 and CSA FT2 specifications. The minimum bending radius for continuous flexing is 7.5 times the outer diameter. This cable is ideal for applications such as gantry robots, automated handling equipment, and conveyor systems.
S 960 P is a very flexible multi-conductor 80°C, 600 V cable designed for continuous flex applications. The specially PUR jacket passes not only the stringent
VDE test 0282 part 10 and HD 22.10 oil test providing the best oil resistance, but it also provides excellent chemical and abrasion resistance. The S 960 P is
designed for use on gantry robots, cable tracks, pick and place units, automated handling equipment, machine tools, conveyor systems and other continuous
flexing applications in harsh environments.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 7762403 |
| Product Name | S 960 P - Flexible, Continuous Flex, Polyurethane, Small Bending Radius Control Cable with Black Conductors |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |