SAB North America VFD Lean TR - Variable Frequency Drive - Shielded Tray cable and Machine-Tool Cable 8611004

Description
VFD Lean TR is a flexible shielded motor supply cable designed for automated servo systems. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). Its unique flame retardant jacket makes the VFD Lean TR rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The VFD Lean TR has an outer PVC jacket and both a foil and a braid shield which helps with problems related to voltage spikes, harmonics, and power distortions frequently associated with variable frequency drives. The VFD Lean TR can be used to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations and is UV resistant. The VFD Lean TR can be used in indoor or outdoor applications and is rated for direct burial. The combination of the braid and foil shield makes the VFD Lean TR 100% shielded from excessive interference. VFD Lean TR is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
Datasheet
Description
VFD Lean TR is a flexible shielded motor supply cable designed for automated servo systems. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). Its unique flame retardant jacket makes the VFD Lean TR rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The VFD Lean TR has an outer PVC jacket and both a foil and a braid shield which helps with problems related to voltage spikes, harmonics, and power distortions frequently associated with variable frequency drives. The VFD Lean TR can be used to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations and is UV resistant. The VFD Lean TR can be used in indoor or outdoor applications and is rated for direct burial. The combination of the braid and foil shield makes the VFD Lean TR 100% shielded from excessive interference. VFD Lean TR is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFD Lean TR - Variable Frequency Drive - Shielded Tray cable and Machine-Tool Cable - 8611004 - SAB North America
Fairfield, NJ, USA
VFD Lean TR - Variable Frequency Drive - Shielded Tray cable and Machine-Tool Cable
8611004
VFD Lean TR - Variable Frequency Drive - Shielded Tray cable and Machine-Tool Cable 8611004
VFD Lean TR is a flexible shielded motor supply cable designed for automated servo systems. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). Its unique flame retardant jacket makes the VFD Lean TR rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The VFD Lean TR has an outer PVC jacket and both a foil and a braid shield which helps with problems related to voltage spikes, harmonics, and power distortions frequently associated with variable frequency drives. The VFD Lean TR can be used to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations and is UV resistant. The VFD Lean TR can be used in indoor or outdoor applications and is rated for direct burial. The combination of the braid and foil shield makes the VFD Lean TR 100% shielded from excessive interference. VFD Lean TR is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.

VFD Lean TR is a flexible shielded motor supply cable designed for automated servo systems. Also machine-tool cable for use as specified in the National
Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without
conduit (exposed runs). Its unique flame retardant jacket makes the VFD Lean TR rated for 600V suitable for tray cable application and also as Control and
Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The VFD Lean TR has an outer PVC jacket and both a foil and a braid shield which helps with
problems related to voltage spikes, harmonics, and power distortions frequently associated with variable frequency drives. The VFD Lean TR can be used to
connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make installations
less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations and is UV resistant. The VFD Lean TR can be used in
indoor or outdoor applications and is rated for direct burial. The combination of the braid and foil shield makes the VFD Lean TR 100% shielded from excessive
interference. VFD Lean TR is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL
standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine
generator. MTW listed cables can be used in NFPA 79 Machine areas.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 8611004
Product Name VFD Lean TR - Variable Frequency Drive - Shielded Tray cable and Machine-Tool Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper Strands
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
System cable - 706-2400/300-400 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers