DC 105 C has an overall foil tape with drain wire and tinned copper braid that is recommended whenever electrical interference distorts signal transmission, or
when EMI emissions need to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | DC3222215S |
| Product Name | DC 105C - Shielded, Semi-Rigid PVC Data Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire; Foil |