SAB North America Servo VFD - Variable Frequency Drive - Tray Cable 8520604

Description
Servo VFD is a flexible motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket makes the VFD rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The VFD is double insulated and contains an outer PVC jacket. The VFD can be used to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations an is UV resistant. The Servo VFD can be used in indoor or outdoor applications and is rated for direct burial. Servo VFD is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501).
Description
Servo VFD is a flexible motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket makes the VFD rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The VFD is double insulated and contains an outer PVC jacket. The VFD can be used to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations an is UV resistant. The Servo VFD can be used in indoor or outdoor applications and is rated for direct burial. Servo VFD is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501).

Suppliers

Company
Product
Description
Supplier Links
Servo VFD - Variable Frequency Drive - Tray Cable - 8520604 - SAB North America
Fairfield, NJ, USA
Servo VFD - Variable Frequency Drive - Tray Cable
8520604
Servo VFD - Variable Frequency Drive - Tray Cable 8520604
Servo VFD is a flexible motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket makes the VFD rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The VFD is double insulated and contains an outer PVC jacket. The VFD can be used to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations an is UV resistant. The Servo VFD can be used in indoor or outdoor applications and is rated for direct burial. Servo VFD is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501).

Servo VFD is a flexible motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant
jacket makes the VFD rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for
1000 Volt. The VFD is double insulated and contains an outer PVC jacket. The VFD can be used to connect alternating current variable frequency drives to alternating
current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable
for installation in wet or dry locations an is UV resistant. The Servo VFD can be used in indoor or outdoor applications and is rated for direct burial. Servo
VFD is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC
Article 336 (392, 501).

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 8520604
Product Name Servo VFD - Variable Frequency Drive - Tray Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper Strands
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data