Quarktwin Technology Ltd. Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 0.820' (250.00mm)
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 1.64' (500.00mm)
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 16.40' (5.00m)
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 2.46' (750.00mm)
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 22.97' (7.00m)
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 26.25' (8.00m)
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 3.28' (1.00m)
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 32.81' (10.00m)
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 4.92' (1.50m)
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 6.56' (2.00m)
Input, Output (I/O) Cable Assembly G70, G7TC and P7TF Series 9.84' (3.00m)
Input, Output (I/O) Cable Assembly Omron CS1 Series 16.40' (5.00m)
Input, Output (I/O) Cable Assembly Omron CS1 Series 23.00' (7.01m)
Input, Output (I/O) Cable Assembly Omron CS1 Series 6.56' (2.00m)
Input, Output (I/O) Cable Assembly Omron CS1 Series 9.84' (3.00m)
Interface Cable Assembly Omron C, CV Series 16.40' (5.00m)
Interface Cable Assembly Omron CJ, CS Series 16.40' (5.00m)
Interface Cable Assembly Omron CS1 Series 0.820' (250.00mm)
Interface Cable Assembly Omron CS1 Series 16.40' (5.00m)
Interface Cable Assembly Omron CS1 Series 23.00' (7.01m)
Interface Cable Assembly Omron CS1 Series 6.56' (2.00m)
Interface Cable Assembly Omron CS1 Series 9.84' (3.00m)
Interface Cable Assembly Omron ZEN V2 Series 6.56' (2.00m)

<< Prev